Panasonic Chip Resistor - Surface Mount ERJ-1GNF1202C

Description
RES SMD 12K OHM 1% 1/20W 0201
Datasheet
Description
RES SMD 12K OHM 1% 1/20W 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-1GNF1202C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GNF1202C
Chip Resistor - Surface Mount ERJ-1GNF1202C
RES SMD 12K OHM 1% 1/20W 0201

RES SMD 12K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 12K, 1%, 0.05W, 0201, Reel; Resistance Panasonic - 56W0447 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 1%, 0.05W, 0201, Reel; Resistance Panasonic
56W0447
Res, Thick Film, 12K, 1%, 0.05W, 0201, Reel; Resistance Panasonic 56W0447
RES, THICK FILM, 12K, 1%, 0.05W, 0201, REEL; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 12K, 1%, 0.05W, 0201, REEL; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-1GNF1202C 56W0447
Product Name Chip Resistor - Surface Mount Res, Thick Film, 12K, 1%, 0.05W, 0201, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 12000 ohms 12000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details