Panasonic SMD 0 OHM 20W Resistor ERJ-1GN0R00C

Description
RES SMD 0 OHM JUMPER 1/20W 0201 Product overview: ERJ-1GN0R00C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GN0R00C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 0 OHM JUMPER 1/20W 0201 Product overview: ERJ-1GN0R00C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GN0R00C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0 OHM 20W Resistor - 52-ERJ-1GN0R00C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0 OHM 20W Resistor
52-ERJ-1GN0R00C
SMD 0 OHM 20W Resistor 52-ERJ-1GN0R00C
RES SMD 0 OHM JUMPER 1/20W 0201 Product overview: ERJ-1GN0R00C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GN0R00C can be used for catalog matching and distributor lookup.

RES SMD 0 OHM JUMPER 1/20W 0201 Product overview: ERJ-1GN0R00C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GN0R00C can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1GN0R00C
844769-ERJ-1GN0R00C
Chip Resistor - Surface Mount - ERJ-1GN0R00C 844769-ERJ-1GN0R00C
Manufacturer: Panasonic Win Source Part Number: 844769-ERJ-1GN0R00C Series: ERJ-1GN Operating Temperature Range: -55°C ~ 125°C Features: 0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P15979CT, P15979TR, P15979DKR, ERJ1GN0R00C

Manufacturer: Panasonic
Win Source Part Number: 844769-ERJ-1GN0R00C
Series: ERJ-1GN
Operating Temperature Range: -55°C ~ 125°C
Features: 0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
Package: 0201 (0603 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P15979CT, P15979TR, P15979DKR, ERJ1GN0R00C

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-1GN0R00C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GN0R00C
Chip Resistor - Surface Mount ERJ-1GN0R00C
RES SMD 0 OHM JUMPER 1/20W 0201

RES SMD 0 OHM JUMPER 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 0R, 0.05W, 0201; Resistor Case / Package Panasonic - 51W5934 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.05W, 0201; Resistor Case / Package Panasonic
51W5934
Res, Thick Film, 0R, 0.05W, 0201; Resistor Case / Package Panasonic 51W5934
RES, THICK FILM, 0R, 0.05W, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:500mA; Product Range:ERJ Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.05W, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:500mA; Product Range:ERJ Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52-ERJ-1GN0R00C 844769-ERJ-1GN0R00C ERJ-1GN0R00C 51W5934
Product Name SMD 0 OHM 20W Resistor Chip Resistor - Surface Mount - ERJ-1GN0R00C Chip Resistor - Surface Mount Res, Thick Film, 0R, 0.05W, 0201; Resistor Case / Package Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 0.0 ohms 0.0 ohms
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details