Panasonic Resistors - Chip Resistor - Surface Mount ERJ-1GEJ9R1C

Description
RES SMD 9.1 OHM 5% 1/20W 0201
Description
RES SMD 9.1 OHM 5% 1/20W 0201

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-1GEJ9R1C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-1GEJ9R1C
Resistors - Chip Resistor - Surface Mount ERJ-1GEJ9R1C
RES SMD 9.1 OHM 5% 1/20W 0201

RES SMD 9.1 OHM 5% 1/20W 0201

Supplier's Site
Res Thkflm 0201 9.1 Ohm 5% 1/20W -100Ppm/ C To 600Ppm/ C Smd Rohs Compliant Panasonic - 79AH2253 - Newark, An Avnet Company
Chicago, IL, United States
Res Thkflm 0201 9.1 Ohm 5% 1/20W -100Ppm/ C To 600Ppm/ C Smd Rohs Compliant Panasonic
79AH2253
Res Thkflm 0201 9.1 Ohm 5% 1/20W -100Ppm/ C To 600Ppm/ C Smd Rohs Compliant Panasonic 79AH2253
RES THKFLM 0201 9.1 OHM 5% 1/20W -100PPM/ C TO 600PPM/ C SMD ROHS COMPLIANT: YES

RES THKFLM 0201 9.1 OHM 5% 1/20W -100PPM/ C TO 600PPM/ C SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-1GEJ9R1C 79AH2253
Product Name Resistors - Chip Resistor - Surface Mount Res Thkflm 0201 9.1 Ohm 5% 1/20W -100Ppm/ C To 600Ppm/ C Smd Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201
Resistance Range 9.1 ohms
Tolerance 5 +/- %
Temperature Coefficient -0.1667 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 3-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9740 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567457 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details