Panasonic RES SMD 3K OHM 5% 1/20W 0201 ERJ-1GEJ302C

Description
RES SMD 3K OHM 5% 1/20W 0201
Description
RES SMD 3K OHM 5% 1/20W 0201

Suppliers

Company
Product
Description
Supplier Links
RES SMD 3K OHM 5% 1/20W 0201 - 590-ERJ-1GEJ302C - Utmel Electronic Limited
Hong Kong, China
RES SMD 3K OHM 5% 1/20W 0201
590-ERJ-1GEJ302C
RES SMD 3K OHM 5% 1/20W 0201 590-ERJ-1GEJ302C
RES SMD 3K OHM 5% 1/20W 0201

RES SMD 3K OHM 5% 1/20W 0201

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-1GEJ302C
Product Name RES SMD 3K OHM 5% 1/20W 0201
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 3000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details