Manufacturer: Panasonic
Win Source Part Number: 870957-ERJ-1GEJ151C
Series: ERJ-1GE
Operating Temperature Range: -55°C ~ 125°C
Features: 150 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Package: Reel - TR
Package: 0201 (0603 Metric)
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ1GEJ151C, P150AGCT, P150AGCT-NDR, P150AGTR, P150AGTR-NDR, ERJ-1GEJ151X, P150AGDKR-NDR, ERJ1GEJ151X, P150AGDKR
RES SMD 150 OHM 5% 1/20W 0201 Product overview: ERJ-1GEJ151C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ151C can be used for catalog matching and distributor lookup.
RES SMD 150 OHM 5% 1/20W 0201
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 870957-ERJ-1GEJ151C | 52-ERJ-1GEJ151C | ERJ-1GEJ151C |
| Product Name | Chip Resistor - Surface Mount - ERJ-1GEJ151C | SMD 150 OHM 20W Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Resistance Range | 150 ohms | 150 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 25 volts |