RES SMD 95.3K OHM 1% 1/20W 0201
THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES
RES, THICK FILM, 95K3, 0.05W, 0201; Resistance:95.3kohm;
RES SMD 95.3K OHM 1% 1/20W 0201
| Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | ERJ-1GEF9532C | 38AH0172 | 51W5023 | ERJ-1GEF9532C |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic | Res, Thick Film, 95K3, 0.05W, 0201; Resistance Panasonic | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0201 | 0201; 0201 [0603 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 20 watts | 0.0500 watts | 0.0500 watts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |