Panasonic Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic ERJ-1GEF8661C

Description
THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES
Datasheet
Description
THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic - 38AH0171 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic
38AH0171
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic 38AH0171
THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

Supplier's Site
Res, Thick Film, 8K66, 0.05W, 0201; Resistance Panasonic - 51W4992 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K66, 0.05W, 0201; Resistance Panasonic
51W4992
Res, Thick Film, 8K66, 0.05W, 0201; Resistance Panasonic 51W4992
RES, THICK FILM, 8K66, 0.05W, 0201; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 8K66, 0.05W, 0201; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-1GEF8661C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GEF8661C
Chip Resistor - Surface Mount ERJ-1GEF8661C
RES SMD 8.66K OHM 1% 1/20W 0201

RES SMD 8.66K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 38AH0171 51W4992 ERJ-1GEF8661C
Product Name Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic Res, Thick Film, 8K66, 0.05W, 0201; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201 0201; 0201 [0603 Metric]
Standards and Certifications RoHS RoHS
Category / Application Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567735 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details