Panasonic Res, Thick Film, 6K34, 0.05W, 0201; Resistance Panasonic ERJ-1GEF6341C

Description
RES, THICK FILM, 6K34, 0.05W, 0201; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Description
RES, THICK FILM, 6K34, 0.05W, 0201; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 6K34, 0.05W, 0201; Resistance Panasonic - 51W4902 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K34, 0.05W, 0201; Resistance Panasonic
51W4902
Res, Thick Film, 6K34, 0.05W, 0201; Resistance Panasonic 51W4902
RES, THICK FILM, 6K34, 0.05W, 0201; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 6K34, 0.05W, 0201; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic - 38AH0164 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic
38AH0164
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic 38AH0164
THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W4902 38AH0164
Product Name Res, Thick Film, 6K34, 0.05W, 0201; Resistance Panasonic Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details