RES SMD 536 OHM 1% 1/20W 0201
Res Thick Film 0201 536 Ohm 1% 1/20W 200ppm/C Molded SMD Pressed Carrier T/R
| Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-1GEF5360C | 590-ERJ-1GEF5360C |
| Product Name | Resistors - Chip Resistor - Surface Mount | Res Thick Film 0201 536 Ohm 1% 1/20W 200ppm/C Molded SMD Pressed Carrier T/R |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0201; 0603; 0201 (0603 Metric) | Surface Mount Technology (SMT / SMD); SURFACE MOUNT |
| Resistance Range | 536 ohms | 536 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.0500 watts | 0.0500 watts |