Panasonic SMD 50mW 25V Resistor ERJ-1GEF3902C

Description
39kR 1% 0201 SMD Chip Resistor, 50mW, 25V Product overview: ERJ-1GEF3902C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF3902C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
39kR 1% 0201 SMD Chip Resistor, 50mW, 25V Product overview: ERJ-1GEF3902C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF3902C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50mW 25V Resistor - 52-ERJ-1GEF3902C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50mW 25V Resistor
52-ERJ-1GEF3902C
SMD 50mW 25V Resistor 52-ERJ-1GEF3902C
39kR 1% 0201 SMD Chip Resistor, 50mW, 25V Product overview: ERJ-1GEF3902C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF3902C can be used for catalog matching and distributor lookup.

39kR 1% 0201 SMD Chip Resistor, 50mW, 25V Product overview: ERJ-1GEF3902C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF3902C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326240-ERJ-1GEF3902C - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326240-ERJ-1GEF3902C
Resistors - Chip Resistor - Surface Mount 1326240-ERJ-1GEF3902C
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326240-ERJ-1GEF3902 C Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 39 kOhms Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P39KABDKR,P39.0KABCT -NDR,P39KABCT-ND,P39 KABTR-ND,P39.0KABTR- ND,P39KABTR,P39.0KAB TR,10-ERJ-1GEF3902CD KR,10-ERJ-1GEF3902CC T,P39.0KABDKR-NDR,P3 9KABTR-NDR,P39.0KABC T-ND,P39.0KABDKR,ERJ 1GEF3902C,ERJ-1GEF39 3C,P39KABDKR-NDR,P39 .0KABDKR-ND,P39KABCT ,P39.0KABTR-NDR,P39. 0KABCT,P39KABDKR-ND, ERJ1GEF393C,10-ERJ-1 GEF3902CTR,P39KABCT- NDR Base Product Number: ERJ-1GE Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326240-ERJ-1GEF3902C
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 15,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 39 kOhms
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P39KABDKR,P39.0KABCT-NDR,P39KABCT-ND,P39KABTR-ND,P39.0KABTR-ND,P39KABTR,P39.0KABTR,10-ERJ-1GEF3902CDKR,10-ERJ-1GEF3902CCT,P39.0KABDKR-NDR,P39KABTR-NDR,P39.0KABCT-ND,P39.0KABDKR,ERJ1GEF3902C,ERJ-1GEF393C,P39KABDKR-NDR,P39.0KABDKR-ND,P39KABCT,P39.0KABTR-NDR,P39.0KABCT,P39KABDKR-ND,ERJ1GEF393C,10-ERJ-1GEF3902CTR,P39KABCT-NDR
Base Product Number: ERJ-1GE
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ-1GEF3902C 1326240-ERJ-1GEF3902C
Product Name SMD 50mW 25V Resistor Resistors - Chip Resistor - Surface Mount
Resistance Range 39000 ohms 39000 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-2176069-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 316000 ohms
View Details
3 suppliers