Panasonic Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic ERJ-1GEF3163C

Description
THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES
Description
THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic - 38AH0152 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic
38AH0152
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic 38AH0152
THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

Supplier's Site
Res, Thick Film, 316K, 0.05W, 0201; Resistance Panasonic - 51W4679 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 316K, 0.05W, 0201; Resistance Panasonic
51W4679
Res, Thick Film, 316K, 0.05W, 0201; Resistance Panasonic 51W4679
RES, THICK FILM, 316K, 0.05W, 0201; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 316K, 0.05W, 0201; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 38AH0152 51W4679
Product Name Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic Res, Thick Film, 316K, 0.05W, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201 0201; 0201 [0603 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5114FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers