THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES
RES, THICK FILM, 24R, 0.05W, 0201; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 38AH0150 | 51W4590 |
| Product Name | Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic | Res, Thick Film, 24R, 0.05W, 0201; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201 | 0201; 0201 [0603 Metric] |
| Standards and Certifications | RoHS | RoHS |