Panasonic Chip Resistor - Surface Mount - ERJ-1GEF22R6C ERJ-1GEF22R6C

Description
Manufacturer: Panasonic Win Source Part Number: 870950-ERJ-1GEF22R6C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 22.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P22.6ABDKR, P22.6ABCT, ERJ1GEF22R6C, P22.6ABTR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870950-ERJ-1GEF22R6C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 22.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P22.6ABDKR, P22.6ABCT, ERJ1GEF22R6C, P22.6ABTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1GEF22R6C
870950-ERJ-1GEF22R6C
Chip Resistor - Surface Mount - ERJ-1GEF22R6C 870950-ERJ-1GEF22R6C
Manufacturer: Panasonic Win Source Part Number: 870950-ERJ-1GEF22R6C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 22.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P22.6ABDKR, P22.6ABCT, ERJ1GEF22R6C, P22.6ABTR

Manufacturer: Panasonic
Win Source Part Number: 870950-ERJ-1GEF22R6C
Series: ERJ-1GE
Operating Temperature Range: -55°C ~ 125°C
Features: 22.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Package: Reel - TR
Package: 0201 (0603 Metric)
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P22.6ABDKR, P22.6ABCT, ERJ1GEF22R6C, P22.6ABTR

Buy Now Datasheet
SMD 22.6 Ohm 20W Resistor - 52-ERJ-1GEF22R6C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22.6 Ohm 20W Resistor
52-ERJ-1GEF22R6C
SMD 22.6 Ohm 20W Resistor 52-ERJ-1GEF22R6C
Res Thick Film 0201 22.6 Ohm 1% 1/20W 200ppm/C Molded SMD Pressed Carrier T/R Product overview: ERJ-1GEF22R6C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22.6 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22.6 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF22R6C can be used for catalog matching and distributor lookup.

Res Thick Film 0201 22.6 Ohm 1% 1/20W 200ppm/C Molded SMD Pressed Carrier T/R Product overview: ERJ-1GEF22R6C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22.6 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22.6 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF22R6C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 870950-ERJ-1GEF22R6C 52-ERJ-1GEF22R6C
Product Name Chip Resistor - Surface Mount - ERJ-1GEF22R6C SMD 22.6 Ohm 20W Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Operating Temperature -55 to 125 C (-67 to 257 F)
Resistance Range 22.6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details