Panasonic Chip Resistor - Surface Mount - ERJ-1GEF1213C ERJ-1GEF1213C

Description
Manufacturer: Panasonic Win Source Part Number: 918547-ERJ-1GEF1213C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 121 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P121KABDKR, ERJ1GEF1213C, Q2227408H, P121KABTR, ERJ1GEF1213C-NDL, P121KABCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918547-ERJ-1GEF1213C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 121 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P121KABDKR, ERJ1GEF1213C, Q2227408H, P121KABTR, ERJ1GEF1213C-NDL, P121KABCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1GEF1213C
918547-ERJ-1GEF1213C
Chip Resistor - Surface Mount - ERJ-1GEF1213C 918547-ERJ-1GEF1213C
Manufacturer: Panasonic Win Source Part Number: 918547-ERJ-1GEF1213C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 121 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P121KABDKR, ERJ1GEF1213C, Q2227408H, P121KABTR, ERJ1GEF1213C-NDL, P121KABCT

Manufacturer: Panasonic
Win Source Part Number: 918547-ERJ-1GEF1213C
Series: ERJ-1GE
Operating Temperature Range: -55°C ~ 125°C
Features: 121 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Package: Reel - TR
Package: 0201 (0603 Metric)
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P121KABDKR, ERJ1GEF1213C, Q2227408H, P121KABTR, ERJ1GEF1213C-NDL, P121KABCT

Buy Now Datasheet
SMD 20W Resistor - 52-ERJ-1GEF1213C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-ERJ-1GEF1213C
SMD 20W Resistor 52-ERJ-1GEF1213C
RES SMD 121K OHM 1% 1/20W 0201 Product overview: ERJ-1GEF1213C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF1213C can be used for catalog matching and distributor lookup.

RES SMD 121K OHM 1% 1/20W 0201 Product overview: ERJ-1GEF1213C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF1213C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 918547-ERJ-1GEF1213C 52-ERJ-1GEF1213C
Product Name Chip Resistor - Surface Mount - ERJ-1GEF1213C SMD 20W Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Operating Temperature -55 to 125 C (-67 to 257 F)
Resistance Range 121000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567781P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers