Panasonic Chip Resistor - Surface Mount - ERJ-14YJ683U ERJ-14YJ683U

Description
Manufacturer: Panasonic Win Source Part Number: 870947-ERJ-14YJ683U Series: ERJ-14 Operating Temperature Range: -55°C ~ 155°C Features: 68 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-14YJ683, ERJ14YJ683, P68KVTR-NDR, P68KVCT-NDR, P68KVDKR, P68KVTR, ERJ14YJ683U, P68KVCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870947-ERJ-14YJ683U Series: ERJ-14 Operating Temperature Range: -55°C ~ 155°C Features: 68 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-14YJ683, ERJ14YJ683, P68KVTR-NDR, P68KVCT-NDR, P68KVDKR, P68KVTR, ERJ14YJ683U, P68KVCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-14YJ683U
870947-ERJ-14YJ683U
Chip Resistor - Surface Mount - ERJ-14YJ683U 870947-ERJ-14YJ683U
Manufacturer: Panasonic Win Source Part Number: 870947-ERJ-14YJ683U Series: ERJ-14 Operating Temperature Range: -55°C ~ 155°C Features: 68 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-14YJ683, ERJ14YJ683, P68KVTR-NDR, P68KVCT-NDR, P68KVDKR, P68KVTR, ERJ14YJ683U, P68KVCT

Manufacturer: Panasonic
Win Source Part Number: 870947-ERJ-14YJ683U
Series: ERJ-14
Operating Temperature Range: -55°C ~ 155°C
Features: 68 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-14YJ683, ERJ14YJ683, P68KVTR-NDR, P68KVCT-NDR, P68KVDKR, P68KVTR, ERJ14YJ683U, P68KVCT

Buy Now Datasheet
Automotive SMD 2W Resistor - 52-ERJ-14YJ683U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 2W Resistor
52-ERJ-14YJ683U
Automotive SMD 2W Resistor 52-ERJ-14YJ683U
Thick Film Chip Resistor 1210 68kΩ 5% 1/2W SMD AEC-Q200 Product overview: ERJ-14YJ683U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ683U can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 1210 68kΩ 5% 1/2W SMD AEC-Q200 Product overview: ERJ-14YJ683U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ683U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 870947-ERJ-14YJ683U 52-ERJ-14YJ683U
Product Name Chip Resistor - Surface Mount - ERJ-14YJ683U Automotive SMD 2W Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 68000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567463P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details