Panasonic Res, Thick Film, 3K, 5%, 0.5W, 1210; Resistance Panasonic ERJ-14YJ302U

Description
RES, THICK FILM, 3K, 5%, 0.5W, 1210; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Description
RES, THICK FILM, 3K, 5%, 0.5W, 1210; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3K, 5%, 0.5W, 1210; Resistance Panasonic - 53W4121 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 5%, 0.5W, 1210; Resistance Panasonic
53W4121
Res, Thick Film, 3K, 5%, 0.5W, 1210; Resistance Panasonic 53W4121
RES, THICK FILM, 3K, 5%, 0.5W, 1210; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 3K, 5%, 0.5W, 1210; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K, 5%, 0.5W, 1210, Reel; Resistance Panasonic - 51W8536 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 5%, 0.5W, 1210, Reel; Resistance Panasonic
51W8536
Res, Thick Film, 3K, 5%, 0.5W, 1210, Reel; Resistance Panasonic 51W8536
RES, THICK FILM, 3K, 5%, 0.5W, 1210, REEL; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 3K, 5%, 0.5W, 1210, REEL; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4121 51W8536
Product Name Res, Thick Film, 3K, 5%, 0.5W, 1210; Resistance Panasonic Res, Thick Film, 3K, 5%, 0.5W, 1210, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric] 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers