Panasonic Res, Thick Film, 2K2, 5%, 0.5W, 1210, Reel; Resistance Panasonic ERJ-14YJ222U.

Description
RES, THICK FILM, 2K2, 5%, 0.5W, 1210, REEL; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Description
RES, THICK FILM, 2K2, 5%, 0.5W, 1210, REEL; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2K2, 5%, 0.5W, 1210, Reel; Resistance Panasonic - 29AC5716 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 5%, 0.5W, 1210, Reel; Resistance Panasonic
29AC5716
Res, Thick Film, 2K2, 5%, 0.5W, 1210, Reel; Resistance Panasonic 29AC5716
RES, THICK FILM, 2K2, 5%, 0.5W, 1210, REEL; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 2K2, 5%, 0.5W, 1210, REEL; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC5716
Product Name Res, Thick Film, 2K2, 5%, 0.5W, 1210, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details