Panasonic Chip Resistor - Surface Mount - ERJ-14YJ220U ERJ-14YJ220U

Description
Manufacturer: Panasonic Win Source Part Number: 870945-ERJ-14YJ220U Series: ERJ-14 Operating Temperature Range: -55°C ~ 155°C Features: 22 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P22VTR-NDR, Q3270306Q, ERJ-14YJ220, P22VTR, P22VDKR, P22VCT, P22VCT-NDR, ERJ14YJ220, ERJ14YJ220U
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870945-ERJ-14YJ220U Series: ERJ-14 Operating Temperature Range: -55°C ~ 155°C Features: 22 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P22VTR-NDR, Q3270306Q, ERJ-14YJ220, P22VTR, P22VDKR, P22VCT, P22VCT-NDR, ERJ14YJ220, ERJ14YJ220U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-14YJ220U
870945-ERJ-14YJ220U
Chip Resistor - Surface Mount - ERJ-14YJ220U 870945-ERJ-14YJ220U
Manufacturer: Panasonic Win Source Part Number: 870945-ERJ-14YJ220U Series: ERJ-14 Operating Temperature Range: -55°C ~ 155°C Features: 22 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P22VTR-NDR, Q3270306Q, ERJ-14YJ220, P22VTR, P22VDKR, P22VCT, P22VCT-NDR, ERJ14YJ220, ERJ14YJ220U

Manufacturer: Panasonic
Win Source Part Number: 870945-ERJ-14YJ220U
Series: ERJ-14
Operating Temperature Range: -55°C ~ 155°C
Features: 22 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P22VTR-NDR, Q3270306Q, ERJ-14YJ220, P22VTR, P22VDKR, P22VCT, P22VCT-NDR, ERJ14YJ220, ERJ14YJ220U

Buy Now Datasheet
22 Ohm 500mW 200V Resistor - 52-ERJ-14YJ220U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 Ohm 500mW 200V Resistor
52-ERJ-14YJ220U
22 Ohm 500mW 200V Resistor 52-ERJ-14YJ220U
1210 Thick Film Chip Resistor, 22 Ohm, 5%, 500mW, 200V Product overview: ERJ-14YJ220U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 Ohm, 500mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 500mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ220U can be used for catalog matching and distributor lookup.

1210 Thick Film Chip Resistor, 22 Ohm, 5%, 500mW, 200V Product overview: ERJ-14YJ220U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 Ohm, 500mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 500mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ220U can be used for catalog matching and distributor lookup.

Supplier's Site
Resistor, Thick Film, 1210, 22Ohm, 5%, 500Mw, Full Reel; Resistance Panasonic - 51W8512 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1210, 22Ohm, 5%, 500Mw, Full Reel; Resistance Panasonic
51W8512
Resistor, Thick Film, 1210, 22Ohm, 5%, 500Mw, Full Reel; Resistance Panasonic 51W8512
RESISTOR, THICK FILM, 1210, 22OHM, 5%, 500mW, FULL REEL; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 1210, 22OHM, 5%, 500mW, FULL REEL; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22R, 5%, 0.5W, 1210; Resistance Panasonic - 53W4115 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 5%, 0.5W, 1210; Resistance Panasonic
53W4115
Res, Thick Film, 22R, 5%, 0.5W, 1210; Resistance Panasonic 53W4115
RES, THICK FILM, 22R, 5%, 0.5W, 1210; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 22R, 5%, 0.5W, 1210; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-14YJ220U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-14YJ220U
Resistors - Chip Resistor - Surface Mount ERJ-14YJ220U
RES SMD 22 OHM 5% 1/2W 1210

RES SMD 22 OHM 5% 1/2W 1210

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 870945-ERJ-14YJ220U 52-ERJ-14YJ220U 51W8512 ERJ-14YJ220U
Product Name Chip Resistor - Surface Mount - ERJ-14YJ220U 22 Ohm 500mW 200V Resistor Resistor, Thick Film, 1210, 22Ohm, 5%, 500Mw, Full Reel; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2573197 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 43000 ohms
View Details