RES, THICK FILM, 0R, 0.5W, 1210, REEL; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:2A; Product Range:ERJ Series; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes
RES SMD 0 OHM JUMPER 1/2W 1210
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 51W8621 | ERJ-14Y0R00U |
| Product Name | Res, Thick Film, 0R, 0.5W, 1210, Reel; Resistor Case / Package Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] | |
| Power Rating | 0.5000 watts |