Panasonic Resistors - Chip Resistor - Surface Mount ERJ-14NF7501U

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1330847-ERJ-14NF7501 U Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 7.5 kOhms Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P7.50KAADKR,ERJ14NF7 501U,P7.50KAACT,P7.5 KAACT-ND,P7.50KAATR, P7.5KAATR,P7.5KAATR- ND,P7.50KAATR-NDR,P7 .5KAACT,P7.50KAACT-N DR Base Product Number: ERJ-14 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1330847-ERJ-14NF7501 U Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 7.5 kOhms Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P7.50KAADKR,ERJ14NF7 501U,P7.50KAACT,P7.5 KAACT-ND,P7.50KAATR, P7.5KAATR,P7.5KAATR- ND,P7.50KAATR-NDR,P7 .5KAACT,P7.50KAACT-N DR Base Product Number: ERJ-14 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1330847-ERJ-14NF7501U - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330847-ERJ-14NF7501U
Resistors - Chip Resistor - Surface Mount 1330847-ERJ-14NF7501U
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1330847-ERJ-14NF7501 U Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 7.5 kOhms Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P7.50KAADKR,ERJ14NF7 501U,P7.50KAACT,P7.5 KAACT-ND,P7.50KAATR, P7.5KAATR,P7.5KAATR- ND,P7.50KAATR-NDR,P7 .5KAACT,P7.50KAACT-N DR Base Product Number: ERJ-14 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1330847-ERJ-14NF7501U
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 7.5 kOhms
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P7.50KAADKR,ERJ14NF7501U,P7.50KAACT,P7.5KAACT-ND,P7.50KAATR,P7.5KAATR,P7.5KAATR-ND,P7.50KAATR-NDR,P7.5KAACT,P7.50KAACT-NDR
Base Product Number: ERJ-14
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 2W 200V Resistor - 52-ERJ-14NF7501U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W 200V Resistor
52-ERJ-14NF7501U
SMD 2W 200V Resistor 52-ERJ-14NF7501U
7.5kR 1% 1/2W 1210 SMD Chip Resistor, 200V, 155°C Product overview: ERJ-14NF7501U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF7501U can be used for catalog matching and distributor lookup.

7.5kR 1% 1/2W 1210 SMD Chip Resistor, 200V, 155°C Product overview: ERJ-14NF7501U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF7501U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1330847-ERJ-14NF7501U 52-ERJ-14NF7501U
Product Name Resistors - Chip Resistor - Surface Mount SMD 2W 200V Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 7500 ohms 7500 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD473GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details