Panasonic SMD 2W Resistor ERJ-14NF6042U

Description
Res Thick Film 1210 60.4K Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-14NF6042U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF6042U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 1210 60.4K Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-14NF6042U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF6042U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W Resistor - 52-ERJ-14NF6042U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-ERJ-14NF6042U
SMD 2W Resistor 52-ERJ-14NF6042U
Res Thick Film 1210 60.4K Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-14NF6042U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF6042U can be used for catalog matching and distributor lookup.

Res Thick Film 1210 60.4K Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-14NF6042U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF6042U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-14NF6042U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-14NF6042U
Chip Resistor - Surface Mount ERJ-14NF6042U
RES SMD 60.4K OHM 1% 1/2W 1210

RES SMD 60.4K OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 52-ERJ-14NF6042U ERJ-14NF6042U
Product Name SMD 2W Resistor Chip Resistor - Surface Mount
Resistance Range 60400 ohms 60400 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details