Panasonic Automotive SMD 59 Ohm 2W Resistor ERJ-14NF59R0U

Description
59 Ohm 1% 1/2W 1210 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-14NF59R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 59 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 59 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF59R0U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
59 Ohm 1% 1/2W 1210 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-14NF59R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 59 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 59 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF59R0U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 59 Ohm 2W Resistor - 52-ERJ-14NF59R0U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 59 Ohm 2W Resistor
52-ERJ-14NF59R0U
Automotive SMD 59 Ohm 2W Resistor 52-ERJ-14NF59R0U
59 Ohm 1% 1/2W 1210 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-14NF59R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 59 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 59 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF59R0U can be used for catalog matching and distributor lookup.

59 Ohm 1% 1/2W 1210 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-14NF59R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 59 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 59 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF59R0U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-14NF59R0U
Product Name Automotive SMD 59 Ohm 2W Resistor
Resistance Range 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details