Panasonic SMD 549 OHM 2W Resistor ERJ-14NF5490U

Description
RES SMD 549 OHM 1% 1/2W 1210 Product overview: ERJ-14NF5490U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 549 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 549 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF5490U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 549 OHM 1% 1/2W 1210 Product overview: ERJ-14NF5490U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 549 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 549 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF5490U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 549 OHM 2W Resistor - 52-ERJ-14NF5490U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 549 OHM 2W Resistor
52-ERJ-14NF5490U
SMD 549 OHM 2W Resistor 52-ERJ-14NF5490U
RES SMD 549 OHM 1% 1/2W 1210 Product overview: ERJ-14NF5490U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 549 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 549 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF5490U can be used for catalog matching and distributor lookup.

RES SMD 549 OHM 1% 1/2W 1210 Product overview: ERJ-14NF5490U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 549 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 549 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF5490U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-14NF5490U - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-14NF5490U
Resistors - Chip Resistor - Surface Mount ERJ-14NF5490U
RES SMD 549 OHM 1% 1/2W 1210

RES SMD 549 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 52-ERJ-14NF5490U ERJ-14NF5490U
Product Name SMD 549 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount
Resistance Range 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers