Manufacturer: Panasonic
Win Source Part Number: 918538-ERJ-14NF5232U
Series: ERJ-14N
Operating Temperature Range: -55°C ~ 155°C
Features: 52.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P52.3KAACT, P52.3KAATR, P52.3KAADKR, P52.3KAACT-NDR, P52.3KAADKR-NDR, ERJ14NF5232U, P52.3KAATR-NDR
Res Thick Film 1210 52.3K Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-14NF5232U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF5232U can be used for catalog matching and distributor lookup.
RES SMD 52.3K OHM 1% 1/2W 1210
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 918538-ERJ-14NF5232U | 52-ERJ-14NF5232U | ERJ-14NF5232U |
| Product Name | Chip Resistor - Surface Mount - ERJ-14NF5232U | SMD 2W Resistor | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Resistance Range | 52300 ohms | 52300 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Operating DC Voltage | 200 volts |