Panasonic SMD 2W 200V Resistor ERJ-14NF5112U

Description
51.1kR 1% 1/2W 1210 SMD Thick Film Resistor, 200V Product overview: ERJ-14NF5112U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF5112U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
51.1kR 1% 1/2W 1210 SMD Thick Film Resistor, 200V Product overview: ERJ-14NF5112U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF5112U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W 200V Resistor - 52-ERJ-14NF5112U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W 200V Resistor
52-ERJ-14NF5112U
SMD 2W 200V Resistor 52-ERJ-14NF5112U
51.1kR 1% 1/2W 1210 SMD Thick Film Resistor, 200V Product overview: ERJ-14NF5112U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF5112U can be used for catalog matching and distributor lookup.

51.1kR 1% 1/2W 1210 SMD Thick Film Resistor, 200V Product overview: ERJ-14NF5112U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF5112U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-14NF5112U
Product Name SMD 2W 200V Resistor
Resistance Range 51100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details