Panasonic Automotive SMD 422 Ohm 2W Resistor ERJ-14NF4220U

Description
422 Ohm 1% 1/2W 1210 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-14NF4220U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 422 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 422 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF4220U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
422 Ohm 1% 1/2W 1210 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-14NF4220U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 422 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 422 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF4220U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 422 Ohm 2W Resistor - 52-ERJ-14NF4220U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 422 Ohm 2W Resistor
52-ERJ-14NF4220U
Automotive SMD 422 Ohm 2W Resistor 52-ERJ-14NF4220U
422 Ohm 1% 1/2W 1210 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-14NF4220U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 422 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 422 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF4220U can be used for catalog matching and distributor lookup.

422 Ohm 1% 1/2W 1210 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-14NF4220U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 422 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 422 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF4220U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-14NF4220U - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-14NF4220U
Resistors - Chip Resistor - Surface Mount ERJ-14NF4220U
RES SMD 422 OHM 1% 1/2W 1210

RES SMD 422 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 52-ERJ-14NF4220U ERJ-14NF4220U
Product Name Automotive SMD 422 Ohm 2W Resistor Resistors - Chip Resistor - Surface Mount
Resistance Range 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details