Panasonic Chip Resistor - Surface Mount ERJ-14NF3741U

Description
RES SMD 3.74K OHM 1% 1/2W 1210
Datasheet
Description
RES SMD 3.74K OHM 1% 1/2W 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-14NF3741U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-14NF3741U
Chip Resistor - Surface Mount ERJ-14NF3741U
RES SMD 3.74K OHM 1% 1/2W 1210

RES SMD 3.74K OHM 1% 1/2W 1210

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-14NF3741U - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-14NF3741U
Resistors - Chip Resistor - Surface Mount ERJ-14NF3741U
RES SMD 3.74K OHM 1% 1/2W 1210

RES SMD 3.74K OHM 1% 1/2W 1210

Supplier's Site
Res Thick Film 1210 3.74K Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R - 590-ERJ-14NF3741U - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 1210 3.74K Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R
590-ERJ-14NF3741U
Res Thick Film 1210 3.74K Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R 590-ERJ-14NF3741U
Res Thick Film 1210 3.74K Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R

Res Thick Film 1210 3.74K Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-14NF3741U ERJ-14NF3741U 590-ERJ-14NF3741U
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res Thick Film 1210 3.74K Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 3740 ohms 3740 ohms 3740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2053FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details