Panasonic SMD 332 OHM 2W Resistor ERJ-14NF3320U

Description
RES SMD 332 OHM 1% 1/2W 1210 Product overview: ERJ-14NF3320U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 332 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 332 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF3320U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 332 OHM 1% 1/2W 1210 Product overview: ERJ-14NF3320U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 332 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 332 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF3320U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 332 OHM 2W Resistor - 52-ERJ-14NF3320U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 332 OHM 2W Resistor
52-ERJ-14NF3320U
SMD 332 OHM 2W Resistor 52-ERJ-14NF3320U
RES SMD 332 OHM 1% 1/2W 1210 Product overview: ERJ-14NF3320U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 332 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 332 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF3320U can be used for catalog matching and distributor lookup.

RES SMD 332 OHM 1% 1/2W 1210 Product overview: ERJ-14NF3320U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 332 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 332 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF3320U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-14NF3320U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-14NF3320U
Resistors - Chip Resistor - Surface Mount ERJ-14NF3320U
RES SMD 332 OHM 1% 1/2W 1210

RES SMD 332 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number 52-ERJ-14NF3320U ERJ-14NF3320U
Product Name SMD 332 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount
Resistance Range 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details