Panasonic SMD 294 OHM 2W Resistor ERJ-14NF2940U

Description
RES SMD 294 OHM 1% 1/2W 1210 Product overview: ERJ-14NF2940U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 294 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 294 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF2940U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 294 OHM 1% 1/2W 1210 Product overview: ERJ-14NF2940U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 294 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 294 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF2940U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 294 OHM 2W Resistor - 52-ERJ-14NF2940U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 294 OHM 2W Resistor
52-ERJ-14NF2940U
SMD 294 OHM 2W Resistor 52-ERJ-14NF2940U
RES SMD 294 OHM 1% 1/2W 1210 Product overview: ERJ-14NF2940U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 294 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 294 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF2940U can be used for catalog matching and distributor lookup.

RES SMD 294 OHM 1% 1/2W 1210 Product overview: ERJ-14NF2940U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 294 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 294 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF2940U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-14NF2940U
Product Name SMD 294 OHM 2W Resistor
Resistance Range 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details