Panasonic RES SMD 255 OHM 1% 1/2W 1210 ERJ-14NF2550U

Description
RES SMD 255 OHM 1% 1/2W 1210
Description
RES SMD 255 OHM 1% 1/2W 1210

Suppliers

Company
Product
Description
Supplier Links
RES SMD 255 OHM 1% 1/2W 1210 - 590-ERJ-14NF2550U - Utmel Electronic Limited
Hong Kong, China
RES SMD 255 OHM 1% 1/2W 1210
590-ERJ-14NF2550U
RES SMD 255 OHM 1% 1/2W 1210 590-ERJ-14NF2550U
RES SMD 255 OHM 1% 1/2W 1210

RES SMD 255 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-14NF2550U
Product Name RES SMD 255 OHM 1% 1/2W 1210
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 255 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details