RES SMD 16.9K OHM 1% 1/2W 1210
RES SMD 16.9K OHM 1% 1/2W 1210
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | ERJ-14NF1692U | ERJ-14NF1692U |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 (3225 Metric) | |
| Resistance Range | 16900 ohms | 16900 ohms |