RES, THICK FILM, 150R, 1%, 0.5W, 1210; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
RESISTOR, THICK FILM, 150OHM, 500mW,1%, FULL REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 53W4095 |
| Product Name | Res, Thick Film, 150R, 1%, 0.5W, 1210; Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] |