Panasonic Automotive SMD 2W 200V Resistor ERJ-14NF1073U

Description
107kR 1% 1/2W 1210 SMD Chip Resistor, 200V, AEC-Q200 Product overview: ERJ-14NF1073U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1073U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
107kR 1% 1/2W 1210 SMD Chip Resistor, 200V, AEC-Q200 Product overview: ERJ-14NF1073U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1073U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 2W 200V Resistor - 52-ERJ-14NF1073U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 2W 200V Resistor
52-ERJ-14NF1073U
Automotive SMD 2W 200V Resistor 52-ERJ-14NF1073U
107kR 1% 1/2W 1210 SMD Chip Resistor, 200V, AEC-Q200 Product overview: ERJ-14NF1073U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1073U can be used for catalog matching and distributor lookup.

107kR 1% 1/2W 1210 SMD Chip Resistor, 200V, AEC-Q200 Product overview: ERJ-14NF1073U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1073U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-14NF1073U
Product Name Automotive SMD 2W 200V Resistor
Resistance Range 107000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers