Panasonic Resistors - Chip Resistor - Surface Mount ERJ-14NF1000U

Description
Win Source Part Number: 958898-ERJ-14NF1000U Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-14N Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): MC1210S3F1000T5E; RC1210FR-07100RL; CRCW1210100RFKEA; RK73H2ETTD1000F; RC1210FR-07110RL; RC1210FR-0790R9L; ERJ-14NF95R3UERJ14NF 1000U; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: Q9159419LD,P100AATR, ERJ14NF1000U,P100AAC T,P100AADKR,P100AATR -NDR,P100AACT-NDR Base Product Number: ERJ-14 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 958898-ERJ-14NF1000U Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-14N Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): MC1210S3F1000T5E; RC1210FR-07100RL; CRCW1210100RFKEA; RK73H2ETTD1000F; RC1210FR-07110RL; RC1210FR-0790R9L; ERJ-14NF95R3UERJ14NF 1000U; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: Q9159419LD,P100AATR, ERJ14NF1000U,P100AAC T,P100AADKR,P100AATR -NDR,P100AACT-NDR Base Product Number: ERJ-14 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
958898-ERJ-14NF1000U
Resistors - Chip Resistor - Surface Mount 958898-ERJ-14NF1000U
Win Source Part Number: 958898-ERJ-14NF1000U Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-14N Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): MC1210S3F1000T5E; RC1210FR-07100RL; CRCW1210100RFKEA; RK73H2ETTD1000F; RC1210FR-07110RL; RC1210FR-0790R9L; ERJ-14NF95R3UERJ14NF 1000U; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: Q9159419LD,P100AATR, ERJ14NF1000U,P100AAC T,P100AADKR,P100AATR -NDR,P100AACT-NDR Base Product Number: ERJ-14 Product Status: Not For New Designs

Win Source Part Number: 958898-ERJ-14NF1000U
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-14N
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): MC1210S3F1000T5E; RC1210FR-07100RL; CRCW1210100RFKEA; RK73H2ETTD1000F; RC1210FR-07110RL; RC1210FR-0790R9L; ERJ-14NF95R3UERJ14NF1000U;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: Q9159419LD,P100AATR,ERJ14NF1000U,P100AACT,P100AADKR,P100AATR-NDR,P100AACT-NDR
Base Product Number: ERJ-14
Product Status: Not For New Designs

Buy Now Datasheet
SMD 100 Ohm 2W Resistor - 52-ERJ-14NF1000U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm 2W Resistor
52-ERJ-14NF1000U
SMD 100 Ohm 2W Resistor 52-ERJ-14NF1000U
100 Ohm 1% 1/2W 1210 SMD Thick Film Resistor Product overview: ERJ-14NF1000U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1000U can be used for catalog matching and distributor lookup.

100 Ohm 1% 1/2W 1210 SMD Thick Film Resistor Product overview: ERJ-14NF1000U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1000U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 100R, 1%, 0.5W, 1210; Resistance Panasonic - 53W4091 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.5W, 1210; Resistance Panasonic
53W4091
Res, Thick Film, 100R, 1%, 0.5W, 1210; Resistance Panasonic 53W4091
RES, THICK FILM, 100R, 1%, 0.5W, 1210; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 0.5W, 1210; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-14NF1000U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-14NF1000U
Chip Resistor - Surface Mount ERJ-14NF1000U
RES SMD 100 OHM 1% 1/2W 1210

RES SMD 100 OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 958898-ERJ-14NF1000U 52-ERJ-14NF1000U 53W4091 ERJ-14NF1000U
Product Name Resistors - Chip Resistor - Surface Mount SMD 100 Ohm 2W Resistor Res, Thick Film, 100R, 1%, 0.5W, 1210; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details