The Thick Film Low Ohmic Chip Resistor, part number 56W0561, is designed for applications requiring low resistance and high precision. It features a robust thick film resistive element and a special electrode structure, making it suitable for both reflow and flow soldering processes. This resistor is compliant with RoHS standards and meets AEC-Q200 automotive requirements, ensuring reliability in automotive applications. The resistor offers a low temperature coefficient of resistance (TCR) of ±75vó10,Ū,Å?/K and is available in resistance values starting from 5 mΩ. It is packaged in a compact form factor, which contributes to its lightweight design. The product is rated for high power handling due to its double-sided resistive element structure, which helps suppress temperature rise during operation. Engineers considering this resistor should note its compliance with IEC 60115-8 and JIS C 5201-8 standards, making it a reliable choice for various electronic applications.
RES 0.18 OHM 1% 1/2W 1210 Product overview: ERJ-14BSFR18U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.18 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BSFR18U can be used for catalog matching and distributor lookup.
Thick Film Low Ohmic Chip Resistor RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-ERJ-14BSFR18U | 56W0561 |
| Product Name | 0.18 OHM 2W Resistor | Thick Film Low Ohmic Chip Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 1210 (3225 Metric) | |
| Resistance Range | 0.1800 ohms | |
| Power Rating | 0.5000 watts |