RES 0.82 OHM 1% 1/2W 1210 Product overview: ERJ-14BQFR82U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.82 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQFR82U can be used for catalog matching and distributor lookup.
RES 0.82 OHM 1% 1/2W 1210
RES 0.82 OHM 1% 1/2W 1210
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 52-ERJ-14BQFR82U | ERJ-14BQFR82U | ERJ-14BQFR82U |
| Product Name | 0.82 OHM 2W Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 (3225 Metric) | 1210 (3225 Metric) | |
| Resistance Range | 0.8200 ohms | 0.8200 ohms | 0.8200 ohms |
| Power Rating | 0.5000 watts | 0.5000 watts | 0.5000 watts |