Panasonic Chip Resistor - Surface Mount ERJ-14BQF1R1U

Description
RES SMD 1.1 OHM 1% 1/2W 1210
Datasheet
Description
RES SMD 1.1 OHM 1% 1/2W 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-14BQF1R1U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-14BQF1R1U
Chip Resistor - Surface Mount ERJ-14BQF1R1U
RES SMD 1.1 OHM 1% 1/2W 1210

RES SMD 1.1 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Thick Film Low Ohmic Chip Resistor 1210 Rohs Compliant Panasonic - 55Y9544 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Low Ohmic Chip Resistor 1210 Rohs Compliant Panasonic
55Y9544
Thick Film Low Ohmic Chip Resistor 1210 Rohs Compliant Panasonic 55Y9544
Thick Film Low Ohmic Chip Resistor 1210 RoHS Compliant: Yes

Thick Film Low Ohmic Chip Resistor 1210 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-14BQF1R1U 55Y9544
Product Name Chip Resistor - Surface Mount Thick Film Low Ohmic Chip Resistor 1210 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.1 ohms
Tolerance 1 +/- %
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details