Panasonic SMD 7.5 OHM 4W Resistor ERJ-12ZYJ7R5U

Description
RES SMD 7.5 OHM 5% 3/4W 2010 Product overview: ERJ-12ZYJ7R5U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ7R5U can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES SMD 7.5 OHM 5% 3/4W 2010 Product overview: ERJ-12ZYJ7R5U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ7R5U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 7.5 OHM 4W Resistor - 52-ERJ-12ZYJ7R5U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 7.5 OHM 4W Resistor
52-ERJ-12ZYJ7R5U
SMD 7.5 OHM 4W Resistor 52-ERJ-12ZYJ7R5U
RES SMD 7.5 OHM 5% 3/4W 2010 Product overview: ERJ-12ZYJ7R5U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ7R5U can be used for catalog matching and distributor lookup.

RES SMD 7.5 OHM 5% 3/4W 2010 Product overview: ERJ-12ZYJ7R5U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ7R5U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-12ZYJ7R5U
Product Name SMD 7.5 OHM 4W Resistor
Resistance Range 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details