Panasonic Resistors - Chip Resistor - Surface Mount ERJ-12ZYJ330U

Description
Win Source Part Number: 1057643-ERJ-12ZYJ330 U Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-12Z Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 33 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Alternative Parts (Cross-Reference): CRGH2010J33R; RK73B2HTTE330J; CRCW201033R0JNEF; CRCW201030R0JNEF; RK73B2HTTE360J; RK73B2HTTE300J; RC2010JK-0733RLERJ-1 2ZYJ330U.; ERJ12ZYJ330U; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P33WCT,ERJ12ZYJ330,E RJ-12ZYJ330,P33WDKR, Q1151994L,P33WTR-NDR ,ERJ12ZYJ330U,P33WCT -NDR,P33WTR Base Product Number: ERJ-12 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1057643-ERJ-12ZYJ330 U Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-12Z Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 33 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Alternative Parts (Cross-Reference): CRGH2010J33R; RK73B2HTTE330J; CRCW201033R0JNEF; CRCW201030R0JNEF; RK73B2HTTE360J; RK73B2HTTE300J; RC2010JK-0733RLERJ-1 2ZYJ330U.; ERJ12ZYJ330U; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P33WCT,ERJ12ZYJ330,E RJ-12ZYJ330,P33WDKR, Q1151994L,P33WTR-NDR ,ERJ12ZYJ330U,P33WCT -NDR,P33WTR Base Product Number: ERJ-12 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057643-ERJ-12ZYJ330U
Resistors - Chip Resistor - Surface Mount 1057643-ERJ-12ZYJ330U
Win Source Part Number: 1057643-ERJ-12ZYJ330 U Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-12Z Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 33 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Alternative Parts (Cross-Reference): CRGH2010J33R; RK73B2HTTE330J; CRCW201033R0JNEF; CRCW201030R0JNEF; RK73B2HTTE360J; RK73B2HTTE300J; RC2010JK-0733RLERJ-1 2ZYJ330U.; ERJ12ZYJ330U; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P33WCT,ERJ12ZYJ330,E RJ-12ZYJ330,P33WDKR, Q1151994L,P33WTR-NDR ,ERJ12ZYJ330U,P33WCT -NDR,P33WTR Base Product Number: ERJ-12 Product Status: Not For New Designs

Win Source Part Number: 1057643-ERJ-12ZYJ330U
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-12Z
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 33 Ohms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Alternative Parts (Cross-Reference): CRGH2010J33R; RK73B2HTTE330J; CRCW201033R0JNEF; CRCW201030R0JNEF; RK73B2HTTE360J; RK73B2HTTE300J; RC2010JK-0733RLERJ-12ZYJ330U.; ERJ12ZYJ330U;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P33WCT,ERJ12ZYJ330,ERJ-12ZYJ330,P33WDKR,Q1151994L,P33WTR-NDR,ERJ12ZYJ330U,P33WCT-NDR,P33WTR
Base Product Number: ERJ-12
Product Status: Not For New Designs

Buy Now Datasheet
SMD 0.75W 200V Resistor - 52-ERJ-12ZYJ330U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 200V Resistor
52-ERJ-12ZYJ330U
SMD 0.75W 200V Resistor 52-ERJ-12ZYJ330U
Thick Film Chip Resistor 2010 33R 5% 0.75W 200V SMD Product overview: ERJ-12ZYJ330U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ330U can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 2010 33R 5% 0.75W 200V SMD Product overview: ERJ-12ZYJ330U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ330U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1057643-ERJ-12ZYJ330U 52-ERJ-12ZYJ330U
Product Name Resistors - Chip Resistor - Surface Mount SMD 0.75W 200V Resistor
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2567833 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 0.0200 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details