Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Ohm, 750 Mw, 5%, 200 V Rohs Compliant Panasonic ERJ-12ZYJ2R2U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.2 ohm, 750 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.2 ohm, 750 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Ohm, 750 Mw, 5%, 200 V Rohs Compliant Panasonic - 51W7685 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Ohm, 750 Mw, 5%, 200 V Rohs Compliant Panasonic
51W7685
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Ohm, 750 Mw, 5%, 200 V Rohs Compliant Panasonic 51W7685
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.2 ohm, 750 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.2 ohm, 750 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W7685
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Ohm, 750 Mw, 5%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details