Panasonic SMD 2 Ohm 4W 200V Resistor ERJ-12ZYJ2R0U

Description
2 Ohm 5% 3/4W 200V 2010 SMD Chip Resistor Product overview: ERJ-12ZYJ2R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ2R0U can be used for catalog matching and distributor lookup.
Request a Quote
Description
2 Ohm 5% 3/4W 200V 2010 SMD Chip Resistor Product overview: ERJ-12ZYJ2R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ2R0U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 2 Ohm 4W 200V Resistor - 52-ERJ-12ZYJ2R0U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 Ohm 4W 200V Resistor
52-ERJ-12ZYJ2R0U
SMD 2 Ohm 4W 200V Resistor 52-ERJ-12ZYJ2R0U
2 Ohm 5% 3/4W 200V 2010 SMD Chip Resistor Product overview: ERJ-12ZYJ2R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ2R0U can be used for catalog matching and distributor lookup.

2 Ohm 5% 3/4W 200V 2010 SMD Chip Resistor Product overview: ERJ-12ZYJ2R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ2R0U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-12ZYJ2R0U
Product Name SMD 2 Ohm 4W 200V Resistor
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details