Panasonic SMD 22 Ohm 4W 200V Resistor ERJ-12ZYJ220U

Description
22 Ohm 5% 3/4W 200V Thick Film SMD Resistor Product overview: ERJ-12ZYJ220U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ220U can be used for catalog matching and distributor lookup.
Request a Quote
Description
22 Ohm 5% 3/4W 200V Thick Film SMD Resistor Product overview: ERJ-12ZYJ220U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ220U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 22 Ohm 4W 200V Resistor - 52-ERJ-12ZYJ220U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22 Ohm 4W 200V Resistor
52-ERJ-12ZYJ220U
SMD 22 Ohm 4W 200V Resistor 52-ERJ-12ZYJ220U
22 Ohm 5% 3/4W 200V Thick Film SMD Resistor Product overview: ERJ-12ZYJ220U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ220U can be used for catalog matching and distributor lookup.

22 Ohm 5% 3/4W 200V Thick Film SMD Resistor Product overview: ERJ-12ZYJ220U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ220U can be used for catalog matching and distributor lookup.

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-12ZYJ220U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-12ZYJ220U
Resistors - Chip Resistor - Surface Mount ERJ-12ZYJ220U
RES SMD 22 OHM 5% 3/4W 2010

RES SMD 22 OHM 5% 3/4W 2010

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number 52-ERJ-12ZYJ220U ERJ-12ZYJ220U
Product Name SMD 22 Ohm 4W 200V Resistor Resistors - Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD183GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details