RES, THICK FILM, 1R, 5%, 0.75W, 1812; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:ERJ SeriesRoHS Compliant: Yes
RES, THICK FILM, 1R, 5%, 0.75W, 1812, REEL; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53W4080 | 51W7634 |
| Product Name | Res, Thick Film, 1R, 5%, 0.75W, 1812; Resistance Panasonic | Res, Thick Film, 1R, 5%, 0.75W, 1812, Reel; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | General Use |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1812; 1812 [4532 Metric] | 1812; 1812 [4532 Metric] |