Panasonic Automotive SMD 0.75W 200V Resistor ERJ-12ZYJ115U

Description
1.1MR 5% 2010 SMD Resistor, 0.75W, 200V, AEC-Q200 Product overview: ERJ-12ZYJ115U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ115U can be used for catalog matching and distributor lookup.
Request a Quote
Description
1.1MR 5% 2010 SMD Resistor, 0.75W, 200V, AEC-Q200 Product overview: ERJ-12ZYJ115U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ115U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.75W 200V Resistor - 52-ERJ-12ZYJ115U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.75W 200V Resistor
52-ERJ-12ZYJ115U
Automotive SMD 0.75W 200V Resistor 52-ERJ-12ZYJ115U
1.1MR 5% 2010 SMD Resistor, 0.75W, 200V, AEC-Q200 Product overview: ERJ-12ZYJ115U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ115U can be used for catalog matching and distributor lookup.

1.1MR 5% 2010 SMD Resistor, 0.75W, 200V, AEC-Q200 Product overview: ERJ-12ZYJ115U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ115U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-12ZYJ115U
Product Name Automotive SMD 0.75W 200V Resistor
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details