Panasonic SMD 200V 750mW Resistor ERJ-12SF8250U

Description
825R 1% 200V 750mW 2010 SMD Chip Resistor Product overview: ERJ-12SF8250U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 750mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 750mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF8250U can be used for catalog matching and distributor lookup.
Request a Quote
Description
825R 1% 200V 750mW 2010 SMD Chip Resistor Product overview: ERJ-12SF8250U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 750mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 750mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF8250U can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERJ12S is a 2010 inch, 0.75 W, ±1% thick film chip resistor with a maximum overload voltage of 500 V, operating temperature range from -55 °C to +155 °C, and AEC-Q200 Grade 0 qualification. It features a metal glaze thick film resistive element, three-layer electrodes, and is compatible with reflow and flow soldering. Resistance values range from 10 Ω to 1 MΩ in E24 and E96 series, with a temperature coefficient of ±100 × 10⁻⁶/K.

Datasheet Summary
Powered by GS/AI

ERJ12S is a 2010 inch, 0.75 W, ±1% thick film chip resistor with a maximum overload voltage of 500 V, operating temperature range from -55 °C to +155 °C, and AEC-Q200 Grade 0 qualification. It features a metal glaze thick film resistive element, three-layer electrodes, and is compatible with reflow and flow soldering. Resistance values range from 10 Ω to 1 MΩ in E24 and E96 series, with a temperature coefficient of ±100 × 10⁻⁶/K.

Suppliers

Company
Product
Description
Supplier Links
SMD 200V 750mW Resistor - 52-ERJ-12SF8250U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 750mW Resistor
52-ERJ-12SF8250U
SMD 200V 750mW Resistor 52-ERJ-12SF8250U
825R 1% 200V 750mW 2010 SMD Chip Resistor Product overview: ERJ-12SF8250U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 750mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 750mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF8250U can be used for catalog matching and distributor lookup.

825R 1% 200V 750mW 2010 SMD Chip Resistor Product overview: ERJ-12SF8250U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 750mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 750mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF8250U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-12SF8250U
Product Name SMD 200V 750mW Resistor
Resistance Range 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details