Panasonic Res, 2K2, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic ERG3SJ222

Description
RES, 2K2, 5%, 3W, AXIAL, METAL OXIDE; Resistance:2.2kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes
Description
RES, 2K2, 5%, 3W, AXIAL, METAL OXIDE; Resistance:2.2kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 2K2, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic - 90Y9823 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic
90Y9823
Res, 2K2, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic 90Y9823
RES, 2K2, 5%, 3W, AXIAL, METAL OXIDE; Resistance:2.2kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

RES, 2K2, 5%, 3W, AXIAL, METAL OXIDE; Resistance:2.2kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9823
Product Name Res, 2K2, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers