Panasonic Res, 8K2, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic ERG1SJ822

Description
RES, 8K2, 5%, 1W, AXIAL, METAL OXIDE; Resistance:8.2kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes
Description
RES, 8K2, 5%, 1W, AXIAL, METAL OXIDE; Resistance:8.2kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 8K2, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic - 25AC2504 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic
25AC2504
Res, 8K2, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic 25AC2504
RES, 8K2, 5%, 1W, AXIAL, METAL OXIDE; Resistance:8.2kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

RES, 8K2, 5%, 1W, AXIAL, METAL OXIDE; Resistance:8.2kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC2504
Product Name Res, 8K2, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details