Panasonic Res, 82R, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic ERG1SJ820

Description
RES, 82R, 5%, 1W, AXIAL, METAL OXIDE; Resistance:82ohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes
Description
RES, 82R, 5%, 1W, AXIAL, METAL OXIDE; Resistance:82ohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 82R, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic - 90Y9769 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic
90Y9769
Res, 82R, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic 90Y9769
RES, 82R, 5%, 1W, AXIAL, METAL OXIDE; Resistance:82ohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

RES, 82R, 5%, 1W, AXIAL, METAL OXIDE; Resistance:82ohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9769
Product Name Res, 82R, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 82 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers