Panasonic Res, 22K, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic ERG1SJ223

Description
RES, 22K, 5%, 1W, AXIAL, METAL OXIDE; Resistance:22kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes
Description
RES, 22K, 5%, 1W, AXIAL, METAL OXIDE; Resistance:22kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 22K, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic - 90Y9745 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic
90Y9745
Res, 22K, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic 90Y9745
RES, 22K, 5%, 1W, AXIAL, METAL OXIDE; Resistance:22kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

RES, 22K, 5%, 1W, AXIAL, METAL OXIDE; Resistance:22kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9745
Product Name Res, 22K, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 22000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details