Panasonic Res, 1K2, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic ERG12SJ122

Description
RES, 1K2, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:1.2kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes
Description
RES, 1K2, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:1.2kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1K2, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic - 90Y9777 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic
90Y9777
Res, 1K2, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic 90Y9777
RES, 1K2, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:1.2kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

RES, 1K2, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:1.2kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9777
Product Name Res, 1K2, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 1200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details